Keystone Electronics Corp. Unclassified - 9017 9017

Description
Manufacturer: Keystone Electronics Win Source Part Number: 858573-9017 Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9017K-ND, 9017K, 9017K-NDR, 36-9017
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 858573-9017 Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9017K-ND, 9017K, 9017K-NDR, 36-9017
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 9017 - 858573-9017 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 9017
858573-9017
Unclassified - 9017 858573-9017
Manufacturer: Keystone Electronics Win Source Part Number: 858573-9017 Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9017K-ND, 9017K, 9017K-NDR, 36-9017

Manufacturer: Keystone Electronics
Win Source Part Number: 858573-9017
Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 9017K-ND, 9017K, 9017K-NDR, 36-9017

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858573-9017
Product Name Unclassified - 9017
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details