Keystone Electronics Corp. Unclassified - 9016 9016

Description
Manufacturer: Keystone Electronics Win Source Part Number: 908668-9016 Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Yellow Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9016K-ND, 9016K, 9016K-NDR, 36-9016
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 908668-9016 Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Yellow Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9016K-ND, 9016K, 9016K-NDR, 36-9016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 9016 - 908668-9016 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 9016
908668-9016
Unclassified - 9016 908668-9016
Manufacturer: Keystone Electronics Win Source Part Number: 908668-9016 Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Yellow Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9016K-ND, 9016K, 9016K-NDR, 36-9016

Manufacturer: Keystone Electronics
Win Source Part Number: 908668-9016
Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Yellow
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 9016K-ND, 9016K, 9016K-NDR, 36-9016

Buy Now Datasheet
Jacks, Plugs - 9016 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
9016
Jacks, Plugs 9016
CONN SOCKET PLUG YELLOW

CONN SOCKET PLUG YELLOW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 908668-9016 9016
Product Name Unclassified - 9016 Jacks, Plugs
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details