Keystone Electronics Corp. Unclassified - 9015 9015

Description
Manufacturer: Keystone Electronics Win Source Part Number: 858572-9015 Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Green Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9015K-NDR, 9015K, 9015K-ND, 36-9015
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 858572-9015 Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Green Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9015K-NDR, 9015K, 9015K-ND, 36-9015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 9015 - 858572-9015 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 9015
858572-9015
Unclassified - 9015 858572-9015
Manufacturer: Keystone Electronics Win Source Part Number: 858572-9015 Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Green Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9015K-NDR, 9015K, 9015K-ND, 36-9015

Manufacturer: Keystone Electronics
Win Source Part Number: 858572-9015
Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Green
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 9015K-NDR, 9015K, 9015K-ND, 36-9015

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858572-9015
Product Name Unclassified - 9015
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details