Keystone Electronics Corp. Unclassified - 9013 9013

Description
Manufacturer: Keystone Electronics Win Source Part Number: 858568-9013 Operating Temperature Range: -55°C ~ 85°C Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Red Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9013K-NDR, 36-9013, 9013K, 9013K-ND
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 858568-9013 Operating Temperature Range: -55°C ~ 85°C Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Red Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9013K-NDR, 36-9013, 9013K, 9013K-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 9013 - 858568-9013 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 9013
858568-9013
Unclassified - 9013 858568-9013
Manufacturer: Keystone Electronics Win Source Part Number: 858568-9013 Operating Temperature Range: -55°C ~ 85°C Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Red Package: Bulk Mounting: Free Hanging (In-Line) Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 9013K-NDR, 36-9013, 9013K, 9013K-ND

Manufacturer: Keystone Electronics
Win Source Part Number: 858568-9013
Operating Temperature Range: -55°C ~ 85°C
Features: Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Red
Package: Bulk
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 9013K-NDR, 36-9013, 9013K, 9013K-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 858568-9013
Product Name Unclassified - 9013
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - SALE-9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details