The 8722 is a 2-position, 3.5mm pluggable terminal block designed for through-hole mounting on PCBs, accepting 22-16 AWG wire with horizontal entry. It features a blue PBT housing rated UL 94V-0, brass tin-plated contacts, and a steel screw with zinc plate and clear chromate finish. The terminal block is rated for 6 amps and 250V, with a dielectric strength of 2500V and an operating temperature range of -30°C to 120°C. It measures 7.0mm in dimension and is designed to be interlocked with other blocks up to a maximum of 24 positions per row. Header pins are compatible with a recommended mounting hole size of 1.19mm.
Part Number: 8722
TERM BLOCK PLUG 2POS 90DEG 3.5MM
Fixed Terminal Blocks 2 POS 6A TERM. BLOCK
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 8722 | 36-8722-ND | 8722 |
| Product Name | 3.5mm Pluggable Terminal Block, 2 Position | Terminal Blocks - Headers, Plugs and Sockets | Fixed Terminal Blocks |
| Mounting Options | THM | Free Hanging (In-Line) | |
| # of Contacts | 2 | 2 | 2 |
| Current Rating | 6 amps | 6 amps | |
| Termination Options | Screw Clamp; Spring Clamp | Screw Clamp; Screw | |
| Features | Terminal Plug; Interlocking (Side) |