Keystone Electronics Corp. Lenses 8689

Description
Lens Cap Clear 180° Fresnel Ring Panel Mount, Snap-In
Request a Quote Datasheet
Description
Lens Cap Clear 180° Fresnel Ring Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 36-8689-ND - DigiKey
Thief River Falls, MN, United States
Lens Cap Clear 180° Fresnel Ring Panel Mount, Snap-In

Lens Cap Clear 180° Fresnel Ring Panel Mount, Snap-In

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 36-8689-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-254-R921-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -92.19 mm (-3.63 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details