Keystone Electronics Corp. Lug Terminal Strip-Mini 867

Description
Part Number: 867 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 867 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature lug terminal strips with tin-plated lugs and bakelite XP insulation 0.062 inch thick, available in configurations up to 37 terminals. The part number 867 corresponds to a 31-terminal strip with terminal center spacing of 0.375 inch (9.5 mm) and 0.250 inch (6.4 mm) overall width. All variants in this series feature non-flammable, 250°F maximum operating temperature insulation.

Datasheet Summary
Powered by GS/AI

Miniature lug terminal strips with tin-plated lugs and bakelite XP insulation 0.062 inch thick, available in configurations up to 37 terminals. The part number 867 corresponds to a 31-terminal strip with terminal center spacing of 0.375 inch (9.5 mm) and 0.250 inch (6.4 mm) overall width. All variants in this series feature non-flammable, 250°F maximum operating temperature insulation.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 867 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
867
Lug Terminal Strip-Mini 867
Part Number: 867 # of Terminals: 8 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 867

  • # of Terminals: 8
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 867
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15264 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 604-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 3
Body Material Phenolic, XP
View Details
Lug Terminal Strip-Standard - 811 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
Terminals - Screw Connectors - 36-7689-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details