Keystone Electronics Corp. Lug Terminal Strip-Mini 863

Description
Part Number: 863 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 863 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

863 is a miniature terminal strip with seven terminals, featuring tin-plated lugs and bakeline material 0.062 inch thick, with terminal spacing of 0.375 inch and mounting hole diameter of 0.140 inch.

Datasheet Summary
Powered by GS/AI

863 is a miniature terminal strip with seven terminals, featuring tin-plated lugs and bakeline material 0.062 inch thick, with terminal spacing of 0.375 inch and mounting hole diameter of 0.140 inch.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 863 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
863
Lug Terminal Strip-Mini 863
Part Number: 863 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 863

  • # of Terminals: 7
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 863
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15275 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7757-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7698-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7786-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
2 suppliers