Keystone Electronics Corp. Lug Terminal Strip-Mini 861

Description
Part Number: 861 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 861 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with 7 terminals, featuring tin-plated lugs and bakelite XP insulation 0.062 inches thick, with terminal center spacing of 0.250 inches (6.4 mm).

Datasheet Summary
Powered by GS/AI

Terminal strip with 7 terminals, featuring tin-plated lugs and bakelite XP insulation 0.062 inches thick, with terminal center spacing of 0.250 inches (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 861 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
861
Lug Terminal Strip-Mini 861
Part Number: 861 # of Terminals: 7 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 861

  • # of Terminals: 7
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 861
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15116 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 15122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7775-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details