Keystone Electronics Corp. Hole Plug, Nylon, 0.75In; Plug Hole Dia - Imperial Keystone 8605

Description
HOLE PLUG, NYLON, 0.75IN; Plug Hole Dia - Imperial:0.75"; Plug Hole Dia - Metric:19.05mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Black; Enclosure Material:Nylon; External Height:0.406"; External Width:0.921" RoHS Compliant: Yes
Datasheet
Description
HOLE PLUG, NYLON, 0.75IN; Plug Hole Dia - Imperial:0.75"; Plug Hole Dia - Metric:19.05mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Black; Enclosure Material:Nylon; External Height:0.406"; External Width:0.921" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, Nylon, 0.75In; Plug Hole Dia - Imperial Keystone - 95B0467 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, Nylon, 0.75In; Plug Hole Dia - Imperial Keystone
95B0467
Hole Plug, Nylon, 0.75In; Plug Hole Dia - Imperial Keystone 95B0467
HOLE PLUG, NYLON, 0.75IN; Plug Hole Dia - Imperial:0.75"; Plug Hole Dia - Metric:19.05mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Black; Enclosure Material:Nylon; External Height:0.406"; External Width:0.921" RoHS Compliant: Yes

HOLE PLUG, NYLON, 0.75IN; Plug Hole Dia - Imperial:0.75"; Plug Hole Dia - Metric:19.05mm; IP Rating:-; NEMA Rating:-; Product Range:-; Body Color:Black; Enclosure Material:Nylon; External Height:0.406"; External Width:0.921" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B0467
Product Name Hole Plug, Nylon, 0.75In; Plug Hole Dia - Imperial Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details