Manufacturer: Keystone Electronics
Win Source Part Number: 908565-8604
Features: Hole Plug 0.625" (15.88mm) 5/8" Nylon Black
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 36-8604, 8604K, 8604K-ND, 8604K-NDR, KEY1193, KEY1193-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 908565-8604 |
| Product Name | Unclassified - 8604 |