Keystone Electronics Corp. Lug Terminal Strip-Mini 857

Description
Part Number: 857 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 857 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature terminal strips with tin-plated lugs and bakelite XP insulation, 0.062 inch thick, are available in configurations with up to 25 terminals; catalog number 857 corresponds to a 21-terminal strip with mounting hole centers spaced 0.250 inch apart and terminal hole diameter of 0.096 inch.

Datasheet Summary
Powered by GS/AI

Miniature terminal strips with tin-plated lugs and bakelite XP insulation, 0.062 inch thick, are available in configurations with up to 25 terminals; catalog number 857 corresponds to a 21-terminal strip with mounting hole centers spaced 0.250 inch apart and terminal hole diameter of 0.096 inch.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 857 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
857
Lug Terminal Strip-Mini 857
Part Number: 857 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 857

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 857
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15236 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
Turret Term Board - 15243 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details
Turret Term Board - 15095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7793-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details