Keystone Electronics Corp. Lug Terminal Strip-Mini 856

Description
Part Number: 856 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 856 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with five terminals, using miniature lug terminals, tin-plated, mounted on 0.250 inch (6.4 mm) centers with 0.375 inch (9.5 mm) overall length, constructed of Bakelite XP material rated for 250°F (121°C) maximum temperature. The strip has a thickness of 0.062 inch (1.57 mm) and utilizes 0.096 inch (2.5 mm) diameter terminal holes.

Datasheet Summary
Powered by GS/AI

Terminal strip with five terminals, using miniature lug terminals, tin-plated, mounted on 0.250 inch (6.4 mm) centers with 0.375 inch (9.5 mm) overall length, constructed of Bakelite XP material rated for 250°F (121°C) maximum temperature. The strip has a thickness of 0.062 inch (1.57 mm) and utilizes 0.096 inch (2.5 mm) diameter terminal holes.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 856 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
856
Lug Terminal Strip-Mini 856
Part Number: 856 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 856

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 856
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7765-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
GEE Turret Terminal Board - 15314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 15124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 33
Body Material Glass Epoxy
View Details