Keystone Electronics Corp. Lug Terminal Strip-Mini 854

Description
Part Number: 854 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 854 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lug Terminal Strip-Mini, part number 854, from Keystone Electronics Corp. features five miniature lug terminals arranged on a strip with a spacing of 0.250 inches. The terminals are constructed with tin-plated lugs and brackets, ensuring good conductivity and corrosion resistance. The strip is made from Bakelite, with a thickness of 0.062 inches (1.57 mm), providing durability and stability in various applications. This product is suitable for projects requiring compact terminal connections in electrical systems.

Datasheet Summary
Powered by GS/AI

The Lug Terminal Strip-Mini, part number 854, from Keystone Electronics Corp. features five miniature lug terminals arranged on a strip with a spacing of 0.250 inches. The terminals are constructed with tin-plated lugs and brackets, ensuring good conductivity and corrosion resistance. The strip is made from Bakelite, with a thickness of 0.062 inches (1.57 mm), providing durability and stability in various applications. This product is suitable for projects requiring compact terminal connections in electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 854 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
854
Lug Terminal Strip-Mini 854
Part Number: 854 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 854

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 854
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7691-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Thru-Hole Turret Terminal Board - 15408 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15022 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15531 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 5
Body Material Glass Epoxy
View Details