Keystone Electronics Corp. Lug Terminal Strip-Mini 853

Description
Part Number: 853 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 853 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lug terminal strips are designed for electrical connections with tin-plated lugs and bakelite XP insulation 0.062 inch thick. The miniature series includes part 853, which corresponds to a 17-terminal configuration with terminal spacing of 0.375 inch (9.5 mm) and mounting hole diameter of 0.140 inch (3.6 mm). All miniature terminal strips in this series share the same material specifications and physical dimensions consistent with the described design.

Datasheet Summary
Powered by GS/AI

Lug terminal strips are designed for electrical connections with tin-plated lugs and bakelite XP insulation 0.062 inch thick. The miniature series includes part 853, which corresponds to a 17-terminal configuration with terminal spacing of 0.375 inch (9.5 mm) and mounting hole diameter of 0.140 inch (3.6 mm). All miniature terminal strips in this series share the same material specifications and physical dimensions consistent with the described design.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 853 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
853
Lug Terminal Strip-Mini 853
Part Number: 853 # of Terminals: 5 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 853

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 853
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 25
Body Material Phenolic, XP
View Details
Turret Term Board - 15231 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7689-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7758-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details