Keystone Electronics Corp. Lug Terminal Strip-Mini 851

Description
Part Number: 851 # of Terminals: 4 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 851 # of Terminals: 4 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with 15 terminals, designed for miniature applications, featuring tin-plated lugs and bakelite XP insulator material with a thickness of 0.062 inch (1.57 mm). Mounting hole spacing is 0.250 inch (6.4 mm), and the overall dimensions align with the miniature series layout. The strip is rated for a maximum temperature of 250°F (121°C).

Datasheet Summary
Powered by GS/AI

Terminal strip with 15 terminals, designed for miniature applications, featuring tin-plated lugs and bakelite XP insulator material with a thickness of 0.062 inch (1.57 mm). Mounting hole spacing is 0.250 inch (6.4 mm), and the overall dimensions align with the miniature series layout. The strip is rated for a maximum temperature of 250°F (121°C).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 851 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
851
Lug Terminal Strip-Mini 851
Part Number: 851 # of Terminals: 4 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 851

  • # of Terminals: 4
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 851
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 604-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 2
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7690-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7690-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7696-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details