Keystone Electronics Corp. Lug Terminal Strip-Mini 850

Description
Part Number: 850 # of Terminals: 4 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 850 # of Terminals: 4 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature terminal strip with 14 terminals, 0.250 inch (6.4 mm) terminal spacing, and 0.375 inch (9.5 mm) mounting hole spacing, made of bakelite XP material 0.062 inch (1.57 mm) thick with tin-plated lugs and brackets.

Datasheet Summary
Powered by GS/AI

Miniature terminal strip with 14 terminals, 0.250 inch (6.4 mm) terminal spacing, and 0.375 inch (9.5 mm) mounting hole spacing, made of bakelite XP material 0.062 inch (1.57 mm) thick with tin-plated lugs and brackets.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 850 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
850
Lug Terminal Strip-Mini 850
Part Number: 850 # of Terminals: 4 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 850

  • # of Terminals: 4
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 850
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15024 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15507 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7699-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details
Miniature Turret Term Board - 15288 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Glass Epoxy
View Details