Keystone Electronics Corp. Lug Terminal Strip-Mini 849

Description
Part Number: 849 # of Terminals: 4 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 849 # of Terminals: 4 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with four miniature lug terminals, 0.250 inch (6.4 mm) terminal spacing, and 0.062 inch (1.57 mm) thick bakelite XP insulator. Mounting hole diameter is 0.140 inch (3.6 mm). Suitable for applications requiring a compact, insulated terminal array with tin-plated lugs.

Datasheet Summary
Powered by GS/AI

Terminal strip with four miniature lug terminals, 0.250 inch (6.4 mm) terminal spacing, and 0.062 inch (1.57 mm) thick bakelite XP insulator. Mounting hole diameter is 0.140 inch (3.6 mm). Suitable for applications requiring a compact, insulated terminal array with tin-plated lugs.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 849 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
849
Lug Terminal Strip-Mini 849
Part Number: 849 # of Terminals: 4 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 849

  • # of Terminals: 4
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 849
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 25
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7783-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
PBE Turret Terminal Board - 15125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 604-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 7
Body Material Phenolic, XP
View Details