Keystone Electronics Corp. Lug Terminal Strip-Mini 846

Description
Part Number: 846 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Description
Part Number: 846 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with three mounting positions, featuring tin-plated lugs and bakelite XP insulation 0.062 inch thick, designed for miniature applications with 0.250 inch terminal spacing and 0.140 inch diameter mounting holes. The part is classified under the miniature terminal strip series with catalog number 846, matching the documented configuration for three terminals and standard miniature dimensions.

Datasheet Summary
Powered by GS/AI

Terminal strip with three mounting positions, featuring tin-plated lugs and bakelite XP insulation 0.062 inch thick, designed for miniature applications with 0.250 inch terminal spacing and 0.140 inch diameter mounting holes. The part is classified under the miniature terminal strip series with catalog number 846, matching the documented configuration for three terminals and standard miniature dimensions.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Mini - 846 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Mini
846
Lug Terminal Strip-Mini 846
Part Number: 846 # of Terminals: 3 Style: Lug Terminal Type: Miniature Type: Terminal Strip Width: .250" Spacing

Part Number: 846

  • # of Terminals: 3
  • Style: Lug
  • Terminal Type: Miniature
  • Type: Terminal Strip
  • Width: .250" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 846
Product Name Lug Terminal Strip-Mini
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 812 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 4
View Details
GEE Turret Terminal Board - 15330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details
Turret Term Board - 15231 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 25
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7697-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details