Keystone Electronics Corp.
Lug Terminal Strip-Mini
840
Description
Part Number: 840
# of Terminals: 2
Style: Lug
Terminal Type: Miniature
Type: Terminal Strip
Width: .250" Spacing
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 840
# of Terminals: 2
Style: Lug
Terminal Type: Miniature
Type: Terminal Strip
Width: .250" Spacing
Request a Quote
Email Supplier
Datasheet Summary
Powered by GS/AI
Miniature terminal strip with two terminals, 0.250 inch (6.4 mm) spacing, tin-plated lugs, and Bakelite XP material 0.062 inch (1.57 mm) thick.
Suppliers
Lug Terminal Strip-Mini
840
Part Number: 840
# of Terminals: 2
Style: Lug
Terminal Type: Miniature
Type: Terminal Strip
Width: .250" Spacing
Part Number: 840
- # of Terminals: 2
- Style: Lug
- Terminal Type: Miniature
- Type: Terminal Strip
- Width: .250" Spacing
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
840 |
|
Product Name
|
Lug Terminal Strip-Mini |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Mounting Options
PCB
Termination Options
Solder
View Details
Keystone Electronics Corp.
Mounting Options
Terminal Strip
Termination Options
Standard
# of Contacts
4
View Details
Keystone Electronics Corp.
Termination Options
Turret - 1507
# of Contacts
50
Body Material
Glass Epoxy
View Details
Keystone Electronics Corp.
Termination Options
Turret - 1562
# of Contacts
19
Body Material
Glass Epoxy
View Details