Keystone Electronics Corp. Two Wire, One Circuit Connector - T Series 8380

Description
Part Number: 8380 Current Rating: 15 Amps Type: i-Clamp-T-series - used for branching a wire Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 16 AWG 2 wire, 1 circuit splice Connector hinges open to allow wire run to be tapped without cutting or stripping No need to strip or cut wire prior to splicing. 11lbs [5.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Description
Part Number: 8380 Current Rating: 15 Amps Type: i-Clamp-T-series - used for branching a wire Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 16 AWG 2 wire, 1 circuit splice Connector hinges open to allow wire run to be tapped without cutting or stripping No need to strip or cut wire prior to splicing. 11lbs [5.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The i-Clamp T-Series part 8380 is a wire-to-wire insulation displacement connector designed for branching a wire run without cutting or stripping. It features a housing of translucent polycarbonate compliant with UL 94V-0 and contacts made of high-performance copper alloy with nickel plating. The connector supports one input wire of 14 AWG and one output wire of 16 AWG, rated for 15 amps at 277 VAC. Connection security is permanent and tamper-proof, with visual inspection enabled by the translucent housing. It is UL listed under E490622/E490623.

Datasheet Summary
Powered by GS/AI

The i-Clamp T-Series part 8380 is a wire-to-wire insulation displacement connector designed for branching a wire run without cutting or stripping. It features a housing of translucent polycarbonate compliant with UL 94V-0 and contacts made of high-performance copper alloy with nickel plating. The connector supports one input wire of 14 AWG and one output wire of 16 AWG, rated for 15 amps at 277 VAC. Connection security is permanent and tamper-proof, with visual inspection enabled by the translucent housing. It is UL listed under E490622/E490623.

Suppliers

Company
Product
Description
Supplier Links
Two Wire, One Circuit Connector - T Series - 8380 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Two Wire, One Circuit Connector - T Series
8380
Two Wire, One Circuit Connector - T Series 8380
Part Number: 8380 Current Rating: 15 Amps Type: i-Clamp-T-series - used for branching a wire Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 16 AWG 2 wire, 1 circuit splice Connector hinges open to allow wire run to be tapped without cutting or stripping No need to strip or cut wire prior to splicing. 11lbs [5.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted

Part Number: 8380

  • Current Rating: 15 Amps
  • Type: i-Clamp-T-series - used for branching a wire
  • Voltage Rating: 300 VAC
  • Wire Range (In): 16-14 AWG
  • Wire Range (Out): 16 AWG

  • 2 wire, 1 circuit splice
  • Connector hinges open to allow wire run to be tapped without cutting or stripping
  • No need to strip or cut wire prior to splicing.
  • 11lbs [5.0Kg] per wire min pull strength.
  • Material:
  1. Body: Polycarbonate, UL 94V0
  2. Contact / Jumper: Copper Alloy, Nickel plate.

Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done.

  • PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Buy Now Datasheet
Wire Splice Connectors - 36-8380-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
36-8380-ND
Wire Splice Connectors 36-8380-ND
Terminal Inline, Tap Connector IDC 14-16 AWG Green

Terminal Inline, Tap Connector IDC 14-16 AWG Green

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8380
Terminals 8380
Terminals 14 AWG IN 16AWG OUT 1 RUN/1 TAP GRN 15A

Terminals 14 AWG IN 16AWG OUT 1 RUN/1 TAP GRN 15A

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8380 36-8380-ND 8380
Product Name Two Wire, One Circuit Connector - T Series Wire Splice Connectors Terminals
Voltage Rating 300 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Screw Connectors - 36-1232-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details