Keystone Electronics Corp. Four Wire, One Circuit Connector - One Way Series 8377

Description
Part Number: 8377 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 14-12 AWG Wire Range (Out): 14-12 AWG 4 wire, 1 Circuit splice No need to strip wire prior to splicing. 22 lbs [10.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Description
Part Number: 8377 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 14-12 AWG Wire Range (Out): 14-12 AWG 4 wire, 1 Circuit splice No need to strip wire prior to splicing. 22 lbs [10.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8377 is a one-way i-Clamp insulation displacement connector designed for splicing up to four wires in a single circuit. It features a translucent polycarbonate housing rated UL 94V-0 and high-performance copper alloy contacts with nickel plating. The connector supports wire ranges of 14-12 AWG with a current rating of 20 amps at 277 VAC and is UL listed under E490622/E490623. The design allows for quick, tool-free connections without wire stripping, ensuring a permanent and tamper-proof splice.

Datasheet Summary
Powered by GS/AI

The 8377 is a one-way i-Clamp insulation displacement connector designed for splicing up to four wires in a single circuit. It features a translucent polycarbonate housing rated UL 94V-0 and high-performance copper alloy contacts with nickel plating. The connector supports wire ranges of 14-12 AWG with a current rating of 20 amps at 277 VAC and is UL listed under E490622/E490623. The design allows for quick, tool-free connections without wire stripping, ensuring a permanent and tamper-proof splice.

Suppliers

Company
Product
Description
Supplier Links
Four Wire, One Circuit Connector - One Way Series - 8377 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Four Wire, One Circuit Connector - One Way Series
8377
Four Wire, One Circuit Connector - One Way Series 8377
Part Number: 8377 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 14-12 AWG Wire Range (Out): 14-12 AWG 4 wire, 1 Circuit splice No need to strip wire prior to splicing. 22 lbs [10.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted

Part Number: 8377

  • Current Rating: 20 Amps
  • Type: i-Clamp-One Way series - for splicing lines
  • Voltage Rating: 300 VAC
  • Wire Range (In): 14-12 AWG
  • Wire Range (Out): 14-12 AWG

  • 4 wire, 1 Circuit splice
  • No need to strip wire prior to splicing.
  • 22 lbs [10.0Kg] per wire min pull strength.
  • Material:
  1. Body: Polycarbonate, UL 94V0
  2. Contact / Jumper: Copper Alloy, Nickel plate.

Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done.

  • PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Buy Now Datasheet
Wire Splice Connectors - 36-8377-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
36-8377-ND
Wire Splice Connectors 36-8377-ND
Terminal Butt Splice, Closed End, Individual Openings Connector IDC 12-14 AWG Orange

Terminal Butt Splice, Closed End, Individual Openings Connector IDC 12-14 AWG Orange

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8377
Terminals 8377
Terminals 14-12 AWG ORANGE 20A 4 WIRES

Terminals 14-12 AWG ORANGE 20A 4 WIRES

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8377 36-8377-ND 8377
Product Name Four Wire, One Circuit Connector - One Way Series Wire Splice Connectors Terminals
Voltage Rating 300 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1372-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details