Keystone Electronics Corp. Two Wire, One Circuit Connector - One Way Series 8374

Description
Part Number: 8374 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 14-12 AWG Wire Range (Out): 14-12 AWG 2 wire, 1 Circuit splice No need to strip wire prior to splicing. 22 lbs [10.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Description
Part Number: 8374 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 14-12 AWG Wire Range (Out): 14-12 AWG 2 wire, 1 Circuit splice No need to strip wire prior to splicing. 22 lbs [10.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8374 is a one-way i-Clamp insulation displacement connector for splicing two wires, rated for 20 amps at 277 VAC with a wire range of 14-12 AWG. The housing is made of translucent polycarbonate compliant with UL 94V-0, and the contacts are high-performance copper alloy with nickel plating. The connector is UL listed under E490622/E490623 and features an orange color code. Installation requires no wire stripping, and the connection is permanent and tamper-proof.

Datasheet Summary
Powered by GS/AI

The 8374 is a one-way i-Clamp insulation displacement connector for splicing two wires, rated for 20 amps at 277 VAC with a wire range of 14-12 AWG. The housing is made of translucent polycarbonate compliant with UL 94V-0, and the contacts are high-performance copper alloy with nickel plating. The connector is UL listed under E490622/E490623 and features an orange color code. Installation requires no wire stripping, and the connection is permanent and tamper-proof.

Suppliers

Company
Product
Description
Supplier Links
Two Wire, One Circuit Connector - One Way Series - 8374 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Two Wire, One Circuit Connector - One Way Series
8374
Two Wire, One Circuit Connector - One Way Series 8374
Part Number: 8374 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 14-12 AWG Wire Range (Out): 14-12 AWG 2 wire, 1 Circuit splice No need to strip wire prior to splicing. 22 lbs [10.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted

Part Number: 8374

  • Current Rating: 20 Amps
  • Type: i-Clamp-One Way series - for splicing lines
  • Voltage Rating: 300 VAC
  • Wire Range (In): 14-12 AWG
  • Wire Range (Out): 14-12 AWG

  • 2 wire, 1 Circuit splice
  • No need to strip wire prior to splicing.
  • 22 lbs [10.0Kg] per wire min pull strength.
  • Material:
  1. Body: Polycarbonate, UL 94V0
  2. Contact / Jumper: Copper Alloy, Nickel plate.

Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done.

  • PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Buy Now Datasheet
Wire Splice Connectors - 36-8374-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
36-8374-ND
Wire Splice Connectors 36-8374-ND
Terminal Butt Splice, Closed End, Individual Openings Connector IDC 12-14 AWG Orange

Terminal Butt Splice, Closed End, Individual Openings Connector IDC 12-14 AWG Orange

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8374
Terminals 8374
Terminals 14-12 AWG ORANGE 20A 2 WIRES

Terminals 14-12 AWG ORANGE 20A 2 WIRES

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8374 36-8374-ND 8374
Product Name Two Wire, One Circuit Connector - One Way Series Wire Splice Connectors Terminals
Voltage Rating 300 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details