Keystone Electronics Corp. Four Wire, Two Circuit Connector - One Way Series 8373

Description
Part Number: 8373 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 16-14 AWG 4 Wire, 2 circuit splice No need to strip wire prior to splicing. 17.5lbs [8.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Description
Part Number: 8373 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 16-14 AWG 4 Wire, 2 circuit splice No need to strip wire prior to splicing. 17.5lbs [8.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8373 is a one-way i-Clamp insulation displacement connector for splicing four wires in two independent circuits. It is made from translucent polycarbonate housing with UL 94V-0 rating and features high-performance copper alloy contacts with nickel plating. It supports #14 AWG wire and is rated for 20 amps at 277 VAC. Connections are made without stripping wires and are permanent and tamper-proof.

Datasheet Summary
Powered by GS/AI

The 8373 is a one-way i-Clamp insulation displacement connector for splicing four wires in two independent circuits. It is made from translucent polycarbonate housing with UL 94V-0 rating and features high-performance copper alloy contacts with nickel plating. It supports #14 AWG wire and is rated for 20 amps at 277 VAC. Connections are made without stripping wires and are permanent and tamper-proof.

Suppliers

Company
Product
Description
Supplier Links
Four Wire, Two Circuit Connector - One Way Series - 8373 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Four Wire, Two Circuit Connector - One Way Series
8373
Four Wire, Two Circuit Connector - One Way Series 8373
Part Number: 8373 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 16-14 AWG 4 Wire, 2 circuit splice No need to strip wire prior to splicing. 17.5lbs [8.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Nickel plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted

Part Number: 8373

  • Current Rating: 20 Amps
  • Type: i-Clamp-One Way series - for splicing lines
  • Voltage Rating: 300 VAC
  • Wire Range (In): 16-14 AWG
  • Wire Range (Out): 16-14 AWG

  • 4 Wire, 2 circuit splice
  • No need to strip wire prior to splicing.
  • 17.5lbs [8.0Kg] per wire min pull strength.
  • Material:
  1. Body: Polycarbonate, UL 94V0
  2. Contact / Jumper: Copper Alloy, Nickel plate.

Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done.

  • PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Buy Now Datasheet
Wire Splice Connectors - 36-8373-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
36-8373-ND
Wire Splice Connectors 36-8373-ND
Terminal Butt Splice, Closed End, Individual Openings Connector IDC 14-16 AWG Blue, Yellow

Terminal Butt Splice, Closed End, Individual Openings Connector IDC 14-16 AWG Blue, Yellow

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8373
Terminals 8373
Terminals 14 AWG ORANGE 20A 4 WIRE/2 CIRCUIT

Terminals 14 AWG ORANGE 20A 4 WIRE/2 CIRCUIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8373 36-8373-ND 8373
Product Name Four Wire, Two Circuit Connector - One Way Series Wire Splice Connectors Terminals
Voltage Rating 300 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details