Keystone Electronics Corp. Three Wire, Three Circuit Connector - Two Way Series 8363

Description
Part Number: 8363 Current Rating: 5 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 14 AWG Wire Range (Out): 20-18 AWG 3 wire, 3 circuit splice No need to strip wire prior to splicing. 6.6 lbs [3.0Kg] per wire min pull strength. Voltage rating: 250V Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Description
Part Number: 8363 Current Rating: 5 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 14 AWG Wire Range (Out): 20-18 AWG 3 wire, 3 circuit splice No need to strip wire prior to splicing. 6.6 lbs [3.0Kg] per wire min pull strength. Voltage rating: 250V Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8363 is a two-way i-Clamp insulation displacement connector designed for adding fixtures or components, with a three-wire, three-circuit configuration. It accepts 14 AWG wire on the input side and 20-18 AWG wire on the output side, with a current rating of 5 amps at 277 VAC. The housing is made of translucent polycarbonate meeting UL 94V-0, and the contacts are high performance copper alloy with nickel plating. The connector allows splicing without stripping wires and provides a permanent, tamper-proof connection.

Datasheet Summary
Powered by GS/AI

The 8363 is a two-way i-Clamp insulation displacement connector designed for adding fixtures or components, with a three-wire, three-circuit configuration. It accepts 14 AWG wire on the input side and 20-18 AWG wire on the output side, with a current rating of 5 amps at 277 VAC. The housing is made of translucent polycarbonate meeting UL 94V-0, and the contacts are high performance copper alloy with nickel plating. The connector allows splicing without stripping wires and provides a permanent, tamper-proof connection.

Suppliers

Company
Product
Description
Supplier Links
Three Wire, Three Circuit Connector - Two Way Series - 8363 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Three Wire, Three Circuit Connector - Two Way Series
8363
Three Wire, Three Circuit Connector - Two Way Series 8363
Part Number: 8363 Current Rating: 5 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 14 AWG Wire Range (Out): 20-18 AWG 3 wire, 3 circuit splice No need to strip wire prior to splicing. 6.6 lbs [3.0Kg] per wire min pull strength. Voltage rating: 250V Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted

Part Number: 8363

  • Current Rating: 5 Amps
  • Type: i-Clamp-Two Way series - for adding fixtures or components
  • Voltage Rating: 300 VAC
  • Wire Range (In): 14 AWG
  • Wire Range (Out): 20-18 AWG

  • 3 wire, 3 circuit splice
  • No need to strip wire prior to splicing.
  • 6.6 lbs [3.0Kg] per wire min pull strength.
  • Voltage rating: 250V
  • Material:
  1. Body: Polycarbonate, UL 94V0
  2. Contact / Jumper: Copper Alloy, Tin plate.

Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done.

  • PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Buy Now Datasheet
Wire Splice Connectors - 36-8363-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
36-8363-ND
Wire Splice Connectors 36-8363-ND
Terminal Butt Splice, Inline, Individual Openings Connector IDC 14-16 to 18-20 AWG Blue, Yellow

Terminal Butt Splice, Inline, Individual Openings Connector IDC 14-16 to 18-20 AWG Blue, Yellow

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8363
Terminals 8363
Terminals 14 AWG IN 20-18 OUT YLW/BLUE 5A 3 WIRE

Terminals 14 AWG IN 20-18 OUT YLW/BLUE 5A 3 WIRE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8363 36-8363-ND 8363
Product Name Three Wire, Three Circuit Connector - Two Way Series Wire Splice Connectors Terminals
Voltage Rating 250 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers