Keystone Electronics Corp. One Wire, One Circuit Connector - Two Way Series 8362

Description
Part Number: 8362 Current Rating: 5 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 14 AWG Wire Range (Out): 20-18 AWG 2 wire, 2 circuit splice No need to strip wire prior to splicing. 6.6 lbs [3.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Description
Part Number: 8362 Current Rating: 5 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 14 AWG Wire Range (Out): 20-18 AWG 2 wire, 2 circuit splice No need to strip wire prior to splicing. 6.6 lbs [3.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8362 is a two-way i-Clamp insulation displacement connector designed for adding fixtures or components, with a 14 AWG input and 20-18 AWG output wire range, rated for 5 amps at 277 VAC. The housing is translucent polycarbonate meeting UL 94V-0, and contacts are made from high-performance copper alloy with nickel plating. The connector supports a dual wire clamp for pre-assembly and enables on-site splicing without wire stripping.

Datasheet Summary
Powered by GS/AI

The 8362 is a two-way i-Clamp insulation displacement connector designed for adding fixtures or components, with a 14 AWG input and 20-18 AWG output wire range, rated for 5 amps at 277 VAC. The housing is translucent polycarbonate meeting UL 94V-0, and contacts are made from high-performance copper alloy with nickel plating. The connector supports a dual wire clamp for pre-assembly and enables on-site splicing without wire stripping.

Suppliers

Company
Product
Description
Supplier Links
One Wire, One Circuit Connector - Two Way Series - 8362 - Keystone Electronics Corp.
New Hyde Park, NY, USA
One Wire, One Circuit Connector - Two Way Series
8362
One Wire, One Circuit Connector - Two Way Series 8362
Part Number: 8362 Current Rating: 5 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 14 AWG Wire Range (Out): 20-18 AWG 2 wire, 2 circuit splice No need to strip wire prior to splicing. 6.6 lbs [3.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted

Part Number: 8362

  • Current Rating: 5 Amps
  • Type: i-Clamp-Two Way series - for adding fixtures or components
  • Voltage Rating: 300 VAC
  • Wire Range (In): 14 AWG
  • Wire Range (Out): 20-18 AWG

  • 2 wire, 2 circuit splice
  • No need to strip wire prior to splicing.
  • 6.6 lbs [3.0Kg] per wire min pull strength.
  • Material:
  1. Body: Polycarbonate, UL 94V0
  2. Contact / Jumper: Copper Alloy, Tin plate.

Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done.

  • PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Buy Now Datasheet
Wire Splice Connectors - 36-8362-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
36-8362-ND
Wire Splice Connectors 36-8362-ND
Terminal Butt Splice, Inline, Individual Openings Connector IDC 14-16 to 18-20 AWG Blue, Yellow

Terminal Butt Splice, Inline, Individual Openings Connector IDC 14-16 to 18-20 AWG Blue, Yellow

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8362
Terminals 8362
Terminals 14 AWG IN 20-18 OUT YLW/BLUE 5A 2 WIRE

Terminals 14 AWG IN 20-18 OUT YLW/BLUE 5A 2 WIRE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8362 36-8362-ND 8362
Product Name One Wire, One Circuit Connector - Two Way Series Wire Splice Connectors Terminals
Voltage Rating 300 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Specialized Connectors - 1499SP - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Crimp
Coupling Crimp On Pin
View Details
Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
3 suppliers