Keystone Electronics Corp. Two Wire, Two Circuit Connector - Two Way Series 8361

Description
Part Number: 8361 Current Rating: 10 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 18 AWG Wire Range (Out): 18 AWG 2 wire, 2 circuit splice No need to strip wire prior to splicing. 11.0 lbs [5.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Description
Part Number: 8361 Current Rating: 10 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 18 AWG Wire Range (Out): 18 AWG 2 wire, 2 circuit splice No need to strip wire prior to splicing. 11.0 lbs [5.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8361 is a two-way i-Clamp insulation displacement connector designed for adding fixtures or components, allowing a splice between two input and two output wires. It is rated for 10 amps at 277 VAC and accepts 18 AWG wire on both input and output sides. The housing is made of translucent polycarbonate meeting UL 94V-0, and the contacts are high-performance copper alloy with nickel plating. It is UL listed under E490622/E490623.

Datasheet Summary
Powered by GS/AI

The 8361 is a two-way i-Clamp insulation displacement connector designed for adding fixtures or components, allowing a splice between two input and two output wires. It is rated for 10 amps at 277 VAC and accepts 18 AWG wire on both input and output sides. The housing is made of translucent polycarbonate meeting UL 94V-0, and the contacts are high-performance copper alloy with nickel plating. It is UL listed under E490622/E490623.

Suppliers

Company
Product
Description
Supplier Links
Two Wire, Two Circuit Connector - Two Way Series - 8361 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Two Wire, Two Circuit Connector - Two Way Series
8361
Two Wire, Two Circuit Connector - Two Way Series 8361
Part Number: 8361 Current Rating: 10 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 18 AWG Wire Range (Out): 18 AWG 2 wire, 2 circuit splice No need to strip wire prior to splicing. 11.0 lbs [5.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted

Part Number: 8361

  • Current Rating: 10 Amps
  • Type: i-Clamp-Two Way series - for adding fixtures or components
  • Voltage Rating: 300 VAC
  • Wire Range (In): 18 AWG
  • Wire Range (Out): 18 AWG

  • 2 wire, 2 circuit splice
  • No need to strip wire prior to splicing.
  • 11.0 lbs [5.0Kg] per wire min pull strength.
  • Material:
  1. Body: Polycarbonate, UL 94V0
  2. Contact / Jumper: Copper Alloy, Tin plate.

Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done.

  • PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Buy Now Datasheet
Wire Splice Connectors - 36-8361-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
36-8361-ND
Wire Splice Connectors 36-8361-ND
Terminal Butt Splice, Inline, Individual Openings Connector IDC 18 AWG Blue

Terminal Butt Splice, Inline, Individual Openings Connector IDC 18 AWG Blue

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8361
Terminals 8361
Terminals 18 AWG BLUE 10A 2 WIRES

Terminals 18 AWG BLUE 10A 2 WIRES

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8361 36-8361-ND 8361
Product Name Two Wire, Two Circuit Connector - Two Way Series Wire Splice Connectors Terminals
Voltage Rating 300 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Solder Lug Connectors - 36-1274-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Flat
View Details
Specialized Connectors - 1498SP - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Crimp
Coupling Clamp Terminal
View Details
Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers