Keystone Electronics Corp. One Wire, One Circuit Connector - Two Way Series 8360

Description
Part Number: 8360 Current Rating: 10 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 16-14 AWG 1 wire, 1 circuit splice No need to strip wire prior to splicing. 17.5lbs [8.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V-0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Description
Part Number: 8360 Current Rating: 10 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 16-14 AWG 1 wire, 1 circuit splice No need to strip wire prior to splicing. 17.5lbs [8.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V-0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8360 is a two-way series i-Clamp insulation displacement connector for adding fixtures or components, featuring a single input and output wire. It is rated for 10 Amps at 277 VAC, with wire ranges of #16-14 AWG for both input and output. The housing is made of translucent polycarbonate rated UL 94V-0, and contacts are high performance copper alloy with nickel plating. The connector enables quick, tool-free splices without wire stripping and is UL listed under E490622/E490623.

Datasheet Summary
Powered by GS/AI

The 8360 is a two-way series i-Clamp insulation displacement connector for adding fixtures or components, featuring a single input and output wire. It is rated for 10 Amps at 277 VAC, with wire ranges of #16-14 AWG for both input and output. The housing is made of translucent polycarbonate rated UL 94V-0, and contacts are high performance copper alloy with nickel plating. The connector enables quick, tool-free splices without wire stripping and is UL listed under E490622/E490623.

Suppliers

Company
Product
Description
Supplier Links
One Wire, One Circuit Connector - Two Way Series - 8360 - Keystone Electronics Corp.
New Hyde Park, NY, USA
One Wire, One Circuit Connector - Two Way Series
8360
One Wire, One Circuit Connector - Two Way Series 8360
Part Number: 8360 Current Rating: 10 Amps Type: i-Clamp-Two Way series - for adding fixtures or components Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 16-14 AWG 1 wire, 1 circuit splice No need to strip wire prior to splicing. 17.5lbs [8.0Kg] per wire min pull strength. Material: Body: Polycarbonate, UL 94V-0 Contact / Jumper: Copper Alloy, Tin plate. Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done. PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted

Part Number: 8360

  • Current Rating: 10 Amps
  • Type: i-Clamp-Two Way series - for adding fixtures or components
  • Voltage Rating: 300 VAC
  • Wire Range (In): 16-14 AWG
  • Wire Range (Out): 16-14 AWG

  • 1 wire, 1 circuit splice
  • No need to strip wire prior to splicing.
  • 17.5lbs [8.0Kg] per wire min pull strength.
  • Material:
  1. Body: Polycarbonate, UL 94V-0
  2. Contact / Jumper: Copper Alloy, Tin plate.

Note: Product suitability to your application must be determined prior to use. All appropriate electrical codes should be followed on all electrical work done.

  • PCN 22-028 - EOL notice-Product is no longer available once stock has been depleted
Buy Now Datasheet
Wire Splice Connectors - 36-8360-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
36-8360-ND
Wire Splice Connectors 36-8360-ND
Terminal Butt Splice, Inline, Individual Openings Connector IDC 14-16 AWG Yellow

Terminal Butt Splice, Inline, Individual Openings Connector IDC 14-16 AWG Yellow

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8360
Terminals 8360
Terminals 16-14AWG YLW 10A 1 WIRE

Terminals 16-14AWG YLW 10A 1 WIRE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8360 36-8360-ND 8360
Product Name One Wire, One Circuit Connector - Two Way Series Wire Splice Connectors Terminals
Voltage Rating 300 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers