Keystone Electronics Corp. Lug Terminal Strip-Standard 834

Description
Part Number: 834 # of Terminals: 4 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 834 # of Terminals: 4 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip for standard lug terminals, with a 0.375 in [9.5 mm] mounting center spacing and a 0.062 in [1.57 mm] thick Bakelite XP insulator, rated for a maximum temperature of 250°F (121°C). The part accommodates 35 terminals, with terminal spacing defined by its series configuration.

Datasheet Summary
Powered by GS/AI

Terminal strip for standard lug terminals, with a 0.375 in [9.5 mm] mounting center spacing and a 0.062 in [1.57 mm] thick Bakelite XP insulator, rated for a maximum temperature of 250°F (121°C). The part accommodates 35 terminals, with terminal spacing defined by its series configuration.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 834 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
834
Lug Terminal Strip-Standard 834
Part Number: 834 # of Terminals: 4 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 834

  • # of Terminals: 4
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 834
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15278 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1575
# of Contacts 50
Body Material Glass Epoxy
View Details
Thru-Hole Turret Terminal Board - 15413 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 38
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Phenolic, XP
View Details