Keystone Electronics Corp. Lug Terminal Strip-Standard 830

Description
Part Number: 830 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 830 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 830 is a standard lug terminal strip with 31 terminals, tin-plated lugs, and bakelite XP material 0.062 inches thick. Terminal spacing is 0.375 inches, with 0.140-inch diameter mounting holes. The strip measures 0.375 inches in width and is designed for standard terminal applications.

Datasheet Summary
Powered by GS/AI

Part number 830 is a standard lug terminal strip with 31 terminals, tin-plated lugs, and bakelite XP material 0.062 inches thick. Terminal spacing is 0.375 inches, with 0.140-inch diameter mounting holes. The strip measures 0.375 inches in width and is designed for standard terminal applications.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 830 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
830
Lug Terminal Strip-Standard 830
Part Number: 830 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 830

  • # of Terminals: 8
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 830
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 1
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-1248-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Solder Lug Below Board
View Details
Terminals - Screw Connectors - 36-1207-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
Double Turret Terminal Board - 15437 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Phenolic, XP
View Details