Keystone Electronics Corp. Lug Terminal Strip-Standard 829

Description
Part Number: 829 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 829 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Standard lug terminal strips with tin-plated lugs and bakelite XP insulation 0.062 inch thick, available in configurations with up to 30 terminals. Part number 829 corresponds to a 30-terminal strip with 0.375 inch (9.5 mm) terminal spacing and 0.140 inch (3.6 mm) hole diameter. Mounting hole diameter is 0.096 inch (2.5 mm). The series operates up to 250°F (121°C).

Datasheet Summary
Powered by GS/AI

Standard lug terminal strips with tin-plated lugs and bakelite XP insulation 0.062 inch thick, available in configurations with up to 30 terminals. Part number 829 corresponds to a 30-terminal strip with 0.375 inch (9.5 mm) terminal spacing and 0.140 inch (3.6 mm) hole diameter. Mounting hole diameter is 0.096 inch (2.5 mm). The series operates up to 250°F (121°C).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 829 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
829
Lug Terminal Strip-Standard 829
Part Number: 829 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 829

  • # of Terminals: 8
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 829
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15432 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 12
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7690-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Turret Term Board - 15234 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
Turret Term Board - 15033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details