Keystone Electronics Corp. Lug Terminal Strip-Standard 828

Description
Part Number: 828 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 828 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with eight standard lug terminals, spaced at 0.375 inches (9.5 mm), constructed from bakelite XP material 0.062 inches (1.57 mm) thick with tin-plated connectors.

Datasheet Summary
Powered by GS/AI

Terminal strip with eight standard lug terminals, spaced at 0.375 inches (9.5 mm), constructed from bakelite XP material 0.062 inches (1.57 mm) thick with tin-plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 828 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
828
Lug Terminal Strip-Standard 828
Part Number: 828 # of Terminals: 8 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 828

  • # of Terminals: 8
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 828
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
PBE Turret Terminal Board - 607-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 4
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7781-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
Turret Term Board - 15032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details