Keystone Electronics Corp. Terminals - 8258 8258

Description
Manufacturer: Keystone Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128823-8258 Packaging: Bulk Termination: Crimp Contact Material: Copper Length: 17.272 mm Orientation: Straight Contact Plating: Tin Insulation: Non-Insulated Material: Copper Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Free Hanging RoHS: Compliant Wire Gauge (Max): 16 AWG Wire Gauge (Min): 14 AWG
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128823-8258 Packaging: Bulk Termination: Crimp Contact Material: Copper Length: 17.272 mm Orientation: Straight Contact Plating: Tin Insulation: Non-Insulated Material: Copper Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Free Hanging RoHS: Compliant Wire Gauge (Max): 16 AWG Wire Gauge (Min): 14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 8258 - 1128823-8258 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 8258
1128823-8258
Terminals - 8258 1128823-8258
Manufacturer: Keystone Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128823-8258 Packaging: Bulk Termination: Crimp Contact Material: Copper Length: 17.272 mm Orientation: Straight Contact Plating: Tin Insulation: Non-Insulated Material: Copper Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Free Hanging RoHS: Compliant Wire Gauge (Max): 16 AWG Wire Gauge (Min): 14 AWG

Manufacturer: Keystone Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128823-8258
Packaging: Bulk
Termination: Crimp
Contact Material: Copper
Length: 17.272 mm
Orientation: Straight
Contact Plating: Tin
Insulation: Non-Insulated
Material: Copper
Categories: Terminals
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Free Hanging
RoHS: Compliant
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 14 AWG

Buy Now
Spade Connectors - 36-8258-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
36-8258-ND
Spade Connectors 36-8258-ND
8 Stud Spade Terminal Connector Crimp 14-16 AWG

8 Stud Spade Terminal Connector Crimp 14-16 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1128823-8258 36-8258-ND
Product Name Terminals - 8258 Spade Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Mini Receptacle - 888N-F6AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details