Keystone Electronics Corp. Lug Terminal Strip-Standard 825

Description
Part Number: 825 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 825 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lug Terminal Strip-Standard, part number 825, features seven terminals arranged in a lug style. It has a terminal spacing of 0.375 inches, making it suitable for various applications requiring reliable electrical connections. The terminals are constructed from tin-plated materials, ensuring good conductivity and resistance to corrosion. The strip is designed for standard mounting and can accommodate a range of wire sizes. This product is ideal for engineers seeking a dependable terminal strip for their projects.

Datasheet Summary
Powered by GS/AI

The Lug Terminal Strip-Standard, part number 825, features seven terminals arranged in a lug style. It has a terminal spacing of 0.375 inches, making it suitable for various applications requiring reliable electrical connections. The terminals are constructed from tin-plated materials, ensuring good conductivity and resistance to corrosion. The strip is designed for standard mounting and can accommodate a range of wire sizes. This product is ideal for engineers seeking a dependable terminal strip for their projects.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 825 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
825
Lug Terminal Strip-Standard 825
Part Number: 825 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 825

  • # of Terminals: 7
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 825
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 801 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Terminals - Screw Connectors - 36-7696-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Lug Terminal Strip-Standard - 808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 3
View Details
Terminals - Screw Connectors - 36-7701-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details