Keystone Electronics Corp. Lug Terminal Strip-Standard 824

Description
Part Number: 824 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 824 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 824 is a standard lug terminal strip with 21 terminals, manufactured from bakelite XP material 0.062 inch thick, with tin-plated lugs and brackets. The mounting hole diameter is 0.140 inch, and the terminal spacing is 0.375 inch. It is rated for a maximum temperature of 250°F (121°C).

Datasheet Summary
Powered by GS/AI

The 824 is a standard lug terminal strip with 21 terminals, manufactured from bakelite XP material 0.062 inch thick, with tin-plated lugs and brackets. The mounting hole diameter is 0.140 inch, and the terminal spacing is 0.375 inch. It is rated for a maximum temperature of 250°F (121°C).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 824 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
824
Lug Terminal Strip-Standard 824
Part Number: 824 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 824

  • # of Terminals: 7
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 824
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15433 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 19
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7690-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7797-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7759-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details