Manufacturer: Keystone Electronics
Win Source Part Number: 858346-820
Features: 5 (3 + 2 Ground) Position Terminal Lug Strip 0.375" (9.53mm) Terminal Lug, Single End
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 36-820, 820K, 820K-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858346-820 |
| Product Name | Unclassified - 820 |