Keystone Electronics Corp. Lug Terminal Strip-Standard 820

Description
Part Number: 820 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 820 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 820 is a standard lug terminal strip with 21 terminals, arranged in a configuration with a terminal spacing of 0.375 inches (9.5 mm) and a mounting hole diameter of 0.140 inches (3.6 mm). The strip is made of bakelite XP material, 0.062 inches (1.57 mm) thick, with tin-plated lugs and brackets. The overall length is 5.187 inches (131.7 mm), with mounting centers at 4.812 inches (122.2 mm).

Datasheet Summary
Powered by GS/AI

Part number 820 is a standard lug terminal strip with 21 terminals, arranged in a configuration with a terminal spacing of 0.375 inches (9.5 mm) and a mounting hole diameter of 0.140 inches (3.6 mm). The strip is made of bakelite XP material, 0.062 inches (1.57 mm) thick, with tin-plated lugs and brackets. The overall length is 5.187 inches (131.7 mm), with mounting centers at 4.812 inches (122.2 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 820 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
820
Lug Terminal Strip-Standard 820
Part Number: 820 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 820

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 820
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7691-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7700-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
PBE Turret Terminal Board - 15130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details