Keystone Electronics Corp. Lug Terminal Strip-Standard 819

Description
Part Number: 819 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 819 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Standard lug terminal strips with tin-plated lugs and bakelite XP material, 0.062 inch thick, available in configurations up to 25 terminals. The part 819 corresponds to a 5-terminal strip with 0.875 inch center-to-center spacing between terminals and 0.375 inch width between lugs. Terminals have a 0.140 inch diameter hole.

Datasheet Summary
Powered by GS/AI

Standard lug terminal strips with tin-plated lugs and bakelite XP material, 0.062 inch thick, available in configurations up to 25 terminals. The part 819 corresponds to a 5-terminal strip with 0.875 inch center-to-center spacing between terminals and 0.375 inch width between lugs. Terminals have a 0.140 inch diameter hole.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 819 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
819
Lug Terminal Strip-Standard 819
Part Number: 819 # of Terminals: 5 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 819

  • # of Terminals: 5
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 819
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7791-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
PBE Turret Terminal Board - 603-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 2
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7778-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details