Manufacturer: Keystone Electronics
Win Source Part Number: 858145-7601
Features: Hole Plug 0.312" (7.92mm) 5/16" Steel, Nickel Plated Natural
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Other Part Number: KEY1174, 7601K-ND, 7601K-NDR, 7601K, KEY1174-ND, 36-7601
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858145-7601 |
| Product Name | Unclassified - 7601 |