Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 596

Description
Manufacturer: Keystone Electronics Win Source Part Number: 1335104-596 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: PC Pin Height Above Board: 0.450" (11.43mm) Standard Package: 100 Mounting: PCB, Through Hole Style: Contact Solid (Positive) Battery Cell Size: Multiple Battery Type, Function: Cylindrical, Contact (Single) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 596K-ND,596K,36-596 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Keystone Electronics Win Source Part Number: 1335104-596 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: PC Pin Height Above Board: 0.450" (11.43mm) Standard Package: 100 Mounting: PCB, Through Hole Style: Contact Solid (Positive) Battery Cell Size: Multiple Battery Type, Function: Cylindrical, Contact (Single) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 596K-ND,596K,36-596 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1335104-596 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1335104-596
Battery Products - Battery Holders, Clips, Contacts 1335104-596
Manufacturer: Keystone Electronics Win Source Part Number: 1335104-596 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Bulk Termination Style: PC Pin Height Above Board: 0.450" (11.43mm) Standard Package: 100 Mounting: PCB, Through Hole Style: Contact Solid (Positive) Battery Cell Size: Multiple Battery Type, Function: Cylindrical, Contact (Single) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 596K-ND,596K,36-596 RoHS Status: ROHS3 Compliant

Manufacturer: Keystone Electronics
Win Source Part Number: 1335104-596
Category: Battery Products>Battery Holders, Clips, Contacts
Packaging: Bulk
Termination Style: PC Pin
Height Above Board: 0.450" (11.43mm)
Standard Package: 100
Mounting: PCB, Through Hole
Style: Contact Solid (Positive)
Battery Cell Size: Multiple
Battery Type, Function: Cylindrical, Contact (Single)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 596K-ND,596K,36-596
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Battery Holders, Clips, Contacts - 596 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
596
Battery Holders, Clips, Contacts 596
BATT CONTACT SOLID MULTI PC PIN

BATT CONTACT SOLID MULTI PC PIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1335104-596 596
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Multiple
Unlock Full Specs
to access all available technical data

Similar Products

AA Batteries - 325293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Voltage 1.5 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
SAFEFlex GSE Batteries - FBP-1512-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details