Keystone Electronics Corp. Label; Pressure Sensitive Adhesive Label; Battery 58

Description
Designed for PCB packaging applications, these Snap-In Clips are ideal for top-side board mounting. To facilitate a direct PCB-to-battery connection, the clips are manufactured from spring steel with a nickel plated finish. All these clips are shock and vibration resistant and incorporate a unique snap-in mounting feature to assure firm positioning during wave soldering. Spring style clips assure reliable connections with a low contact resistance. The design allows the battery clip to reliably adjust and accept cells with different overall lengths. Positive connections, without concern for dimensional tolerance problems is accomplished; eliminating contact overstress and/or intermittent connection conditions.
Description
Designed for PCB packaging applications, these Snap-In Clips are ideal for top-side board mounting. To facilitate a direct PCB-to-battery connection, the clips are manufactured from spring steel with a nickel plated finish. All these clips are shock and vibration resistant and incorporate a unique snap-in mounting feature to assure firm positioning during wave soldering. Spring style clips assure reliable connections with a low contact resistance. The design allows the battery clip to reliably adjust and accept cells with different overall lengths. Positive connections, without concern for dimensional tolerance problems is accomplished; eliminating contact overstress and/or intermittent connection conditions.

Suppliers

Company
Product
Description
Supplier Links
Label; Pressure Sensitive Adhesive Label; Battery - 70181422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Label; Pressure Sensitive Adhesive Label; Battery
70181422
Label; Pressure Sensitive Adhesive Label; Battery 70181422
Designed for PCB packaging applications, these Snap-In Clips are ideal for top-side board mounting. To facilitate a direct PCB-to-battery connection, the clips are manufactured from spring steel with a nickel plated finish. All these clips are shock and vibration resistant and incorporate a unique snap-in mounting feature to assure firm positioning during wave soldering. Spring style clips assure reliable connections with a low contact resistance. The design allows the battery clip to reliably adjust and accept cells with different overall lengths. Positive connections, without concern for dimensional tolerance problems is accomplished; eliminating contact overstress and/or intermittent connection conditions.

Designed for PCB packaging applications, these Snap-In Clips are ideal for top-side board mounting. To facilitate a direct PCB-to-battery connection, the clips are manufactured from spring steel with a nickel plated finish. All these clips are shock and vibration resistant and incorporate a unique snap-in mounting feature to assure firm positioning during wave soldering. Spring style clips assure reliable connections with a low contact resistance. The design allows the battery clip to reliably adjust and accept cells with different overall lengths. Positive connections, without concern for dimensional tolerance problems is accomplished; eliminating contact overstress and/or intermittent connection conditions.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70181422
Product Name Label; Pressure Sensitive Adhesive Label; Battery
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details