Keystone Electronics Corp. Labels, Stickers, Decals - Preprinted 58

Description
"LABEL ID/RATNGS 1.37""X0.25"""
Request a Quote Datasheet
Description
"LABEL ID/RATNGS 1.37""X0.25"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 36-58-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
36-58-ND
Labels, Stickers, Decals - Preprinted 36-58-ND
"LABEL ID/RATNGS 1.37""X0.25"""

"LABEL ID/RATNGS 1.37""X0.25"""

Buy Now Datasheet
Label, Polarity Indicating, 34.9Mm X 6.4Mm; Label Type Keystone - 62W5718 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polarity Indicating, 34.9Mm X 6.4Mm; Label Type Keystone
62W5718
Label, Polarity Indicating, 34.9Mm X 6.4Mm; Label Type Keystone 62W5718
LABEL, POLARITY INDICATING, 34.9Mm x 6.4MM; Label Type:Self Adhesive; Label Height:6.4mm; Label Width:34.9mm; Label Material:-; Label Legend:- + (Dash Plus); Label Colour:White; Pack Quantity:-; Product Range:-; External Width:0.25" RoHS Compliant: Yes

LABEL, POLARITY INDICATING, 34.9Mm x 6.4MM; Label Type:Self Adhesive; Label Height:6.4mm; Label Width:34.9mm; Label Material:-; Label Legend:- + (Dash Plus); Label Colour:White; Pack Quantity:-; Product Range:-; External Width:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 36-58-ND 62W5718
Product Name Labels, Stickers, Decals - Preprinted Label, Polarity Indicating, 34.9Mm X 6.4Mm; Label Type Keystone
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot Water
Materials of Construction Polyester Film
Features Adhesive Backed
View Details