Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 5216

Description
Win Source Part Number: 1380904-5216 Category: Battery Products>Battery Holders, Clips, Contacts Package: Bulk Height Above Board: 0.500" (12.70mm) Standard Package: 100 pcs Style: Contact Solid (Positive) Number of Cells: 2 Battery Cell Size: A Mounting Type: Custom Battery Type, Function: Cylindrical, Contact (Dual) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380904-5216 Category: Battery Products>Battery Holders, Clips, Contacts Package: Bulk Height Above Board: 0.500" (12.70mm) Standard Package: 100 pcs Style: Contact Solid (Positive) Number of Cells: 2 Battery Cell Size: A Mounting Type: Custom Battery Type, Function: Cylindrical, Contact (Dual) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1380904-5216 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1380904-5216
Battery Products - Battery Holders, Clips, Contacts 1380904-5216
Win Source Part Number: 1380904-5216 Category: Battery Products>Battery Holders, Clips, Contacts Package: Bulk Height Above Board: 0.500" (12.70mm) Standard Package: 100 pcs Style: Contact Solid (Positive) Number of Cells: 2 Battery Cell Size: A Mounting Type: Custom Battery Type, Function: Cylindrical, Contact (Dual) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380904-5216
Category: Battery Products>Battery Holders, Clips, Contacts
Package: Bulk
Height Above Board: 0.500" (12.70mm)
Standard Package: 100 pcs
Style: Contact Solid (Positive)
Number of Cells: 2
Battery Cell Size: A
Mounting Type: Custom
Battery Type, Function: Cylindrical, Contact (Dual)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 1380904-5216
Product Name Battery Products - Battery Holders, Clips, Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1403-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details