Keystone Electronics Corp. Battery Products - Battery Holders, Clips, Contacts 5210

Description
Win Source Part Number: 1380902-5210 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: Solder Lug Package: Bulk Standard Package: 100 pcs Style: Contact Spring and Solid Button Number of Cells: 2 Battery Cell Size: Multiple Mounting Type: Custom Battery Type, Function: Cylindrical, Contact (Dual) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380902-5210 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: Solder Lug Package: Bulk Standard Package: 100 pcs Style: Contact Spring and Solid Button Number of Cells: 2 Battery Cell Size: Multiple Mounting Type: Custom Battery Type, Function: Cylindrical, Contact (Dual) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products - Battery Holders, Clips, Contacts - 1380902-5210 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
1380902-5210
Battery Products - Battery Holders, Clips, Contacts 1380902-5210
Win Source Part Number: 1380902-5210 Category: Battery Products>Battery Holders, Clips, Contacts Termination Style: Solder Lug Package: Bulk Standard Package: 100 pcs Style: Contact Spring and Solid Button Number of Cells: 2 Battery Cell Size: Multiple Mounting Type: Custom Battery Type, Function: Cylindrical, Contact (Dual) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380902-5210
Category: Battery Products>Battery Holders, Clips, Contacts
Termination Style: Solder Lug
Package: Bulk
Standard Package: 100 pcs
Style: Contact Spring and Solid Button
Number of Cells: 2
Battery Cell Size: Multiple
Mounting Type: Custom
Battery Type, Function: Cylindrical, Contact (Dual)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Battery Holders, Clips, Contacts - 5210 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
5210
Battery Holders, Clips, Contacts 5210
BATT CONT SPRING MULT 2 CELL SLD

BATT CONT SPRING MULT 2 CELL SLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Batteries Batteries
Product Number 1380902-5210 5210
Product Name Battery Products - Battery Holders, Clips, Contacts Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes Multiple
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
EXTERNAL BATTERY MODULES - EBM FA10487 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details