Keystone Electronics Corp. Battery Holders, Clips, Contacts 500

Description
BATT HLDR COIN 12MM 1 CEL PC PIN
Datasheet
Description
BATT HLDR COIN 12MM 1 CEL PC PIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 500 - ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
500
Battery Holders, Clips, Contacts 500
BATT HLDR COIN 12MM 1 CEL PC PIN

BATT HLDR COIN 12MM 1 CEL PC PIN

Supplier's Site Datasheet
Battery - 21539844 - Radwell International
Willingboro, NJ, United States
Battery
21539844
Battery 21539844
BATTERY HOLDER, 12MM COIN CELL, THROUGH HOLE, BATTERY SIZES ACCEPTED:COIN CELL - 12MM, NO. OF BATTERIES 1, PRODUCT RANGE, COIN CELL HOLDER, BATTERY TERMINALS:THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

BATTERY HOLDER, 12MM COIN CELL, THROUGH HOLE, BATTERY SIZES ACCEPTED:COIN CELL - 12MM, NO. OF BATTERIES 1, PRODUCT RANGE, COIN CELL HOLDER, BATTERY TERMINALS:THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category Batteries Batteries
Product Number 500 21539844
Product Name Battery Holders, Clips, Contacts Battery
Standard Cylindrical Battery Sizes Coin, 12.0mm
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 1839472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br1225
Capacity 0.0480 ampere-hr
Width / Diameter 0.4921 inch (12.5 mm)
View Details