Transistor mica insulator for plastic cases with an inside diameter of 0.120 inch and an outside diameter of 0.375 inch, designed for a 4-40 screw size. Made from 0.003 inch thick mica, it provides high dielectric strength and thermal conductivity with a dielectric constant of 7 at 1000 kHz and operates up to 1100°F (593°C). Complies with RoHS standards.
Transistor Mica Insulator RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 83H8792 |
| Product Name | Transistor Mica Insulator Rohs Compliant Keystone |
| Transistor Type | Transistor Mica Insulator Rohs Compliant Keystone |