Keystone Electronics Corp. Transistor Insulator; Insulator Body Material Keystone 4672

Description
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.52" RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.52" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Insulator; Insulator Body Material Keystone - 92B7630 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Insulator; Insulator Body Material Keystone
92B7630
Transistor Insulator; Insulator Body Material Keystone 92B7630
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.52" RoHS Compliant: Yes

TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.52" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 92B7630
Product Name Transistor Insulator; Insulator Body Material Keystone
Unlock Full Specs
to access all available technical data

Similar Products

High Thermal Conductivity Non-Silicone Greases - SARCON® SG-50NS and SG-60NS - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste
Industry Electronics
Thermal Conductivity 5 to 6 W/m-K (2.89 to 3.47 BTU-ft/hr-ft²-F)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Ultra-high Thermal Conductivity Carbon Fiber Thermal Interface Material for Automotive Electronics - CSF40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Copper Adhesion Promoters for IC Substrates - M-Speed HF - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics; Semiconductors, IC's
View Details