Keystone Electronics Corp. Transistor Insulator; Insulator Body Material Keystone 4671

Description
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.52" RoHS Compliant: Yes
Description
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.52" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Insulator; Insulator Body Material Keystone - 97H7353 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Insulator; Insulator Body Material Keystone
97H7353
Transistor Insulator; Insulator Body Material Keystone 97H7353
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.52" RoHS Compliant: Yes

TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.52" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 97H7353
Product Name Transistor Insulator; Insulator Body Material Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film, Low Hardness - SARCON ® QR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Carbon Fiber Thermal Pad for Communication and Power Equipment - CSF35 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Advanced Hybrid Sintering Die Attach Solutions - ATROX ® 800HT7A - MacDermid Alpha Electronics Solutions
Specs
Form / Shape Die Bonding Adhesives; Grease, Paste
Industry Electronics; Semiconductors, IC's
Features Electrically Conductive
View Details