Keystone Electronics Corp. Transistor Insulator; Insulator Body Material Keystone 4669

Description
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.87" RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.87" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Insulator; Insulator Body Material Keystone - 30C5802 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Insulator; Insulator Body Material Keystone
30C5802
Transistor Insulator; Insulator Body Material Keystone 30C5802
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.87" RoHS Compliant: Yes

TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:0.87" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 30C5802
Product Name Transistor Insulator; Insulator Body Material Keystone
Unlock Full Specs
to access all available technical data

Similar Products

High Thermally Conductive and Non-Flammable Silicone Gel Sheet - SARCON ® XR-e - Fujipoly® America Corp.
Specs
Form / Shape Gel; Pad; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0394 to 0.0787 inch (1 to 2 mm)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermal pad for chipset - SF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details
Precision Camera Module Adhesive Solutions - ALPHA ® HiTech ® AD13-9521B - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Single Component
Form / Shape Liquid
Industry Electronics; Semiconductors, IC's
View Details