Keystone Electronics Corp. Transistor Insulator; Insulator Body Material Keystone 4667

Description
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:1.062" RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:1.062" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Insulator; Insulator Body Material Keystone - 91B3239 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Insulator; Insulator Body Material Keystone
91B3239
Transistor Insulator; Insulator Body Material Keystone 91B3239
TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:1.062" RoHS Compliant: Yes

TRANSISTOR INSULATOR; Insulator Body Material:Mica; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:0.076mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Body Length:1.062" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 91B3239
Product Name Transistor Insulator; Insulator Body Material Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-99 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 2200 F (0 to 1204 C)
View Details
Two Part Epoxy Adhesive for Structural Bonding Features Long Pot Life - EP21ND-LP - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Grease, Paste
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details